NorComp Headers, Male Pins 26631101RP2

Description
"Connector Header Through Hole 11 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 11 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2663S-11-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2663S-11-ND
Headers, Male Pins 2663S-11-ND
"Connector Header Through Hole 11 position 0.079"" (2.00mm)"

"Connector Header Through Hole 11 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 37-26631101RP2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
37-26631101RP2-ND
Headers, Male Pins 37-26631101RP2-ND
CONN HEADER

CONN HEADER

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
26631101RP2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 26631101RP2
CONN HEADER

CONN HEADER

Supplier's Site
26631101Rp2 Rohs Compliant Norcomp - 76Y0012 - Newark, An Avnet Company
Chicago, IL, United States
26631101Rp2 Rohs Compliant Norcomp
76Y0012
26631101Rp2 Rohs Compliant Norcomp 76Y0012
26631101RP2 ROHS COMPLIANT: YES

26631101RP2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2663S-11-ND 37-26631101RP2-ND 26631101RP2 76Y0012
Product Name Headers, Male Pins Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 26631101Rp2 Rohs Compliant Norcomp
Connector Type Header Connector; Header Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Through Hole
Current Rating 1.0 amps 2.0 amps 2.0 amps
Number of Contacts 11 # 11 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99350-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11068-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details