"Connector Header Through Hole 9 position 0.079"" (2.00mm)"
CONN HEADER VERT 9POS 2MM
26630901RP2 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2663S-09-ND | 37-26630901RP2-ND | 26630901RP2 | 26630901RP2 | 76Y0010 |
| Product Name | Headers, Male Pins | Headers, Male Pins | Connectors I/O | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 26630901Rp2 Rohs Compliant Norcomp |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Current Rating | 1.0 amps | 2.0 amps | 1.0 amps | ||
| Number of Contacts | 9 # | 9 # |