"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
25641201RP2 ROHS COMPLIANT: YES
CONN RCPT 12POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2564S-06-ND | 75Y9995 | 25641201RP2 |
| Product Name | Headers, Receptacles, Female Sockets | 25641201Rp2 Rohs Compliant Norcomp | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps |