"6 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) White"
CARD EDGE CONN, DUAL, 6POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 243-006-542-201-ND | 13C2765 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 6Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 5.08 mm (0.2000 inch) | |
| Number of Contacts | 6 # |