EDAC, Inc. Edgeboard Connectors 243-002-542-101

Description
"2 Position Female Connector Non Specified - Single Edge Gold 0.200"" (5.08mm) White"
Request a Quote Datasheet
Description
"2 Position Female Connector Non Specified - Single Edge Gold 0.200"" (5.08mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 243-002-542-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
243-002-542-101-ND
Edgeboard Connectors 243-002-542-101-ND
"2 Position Female Connector Non Specified - Single Edge Gold 0.200"" (5.08mm) White"

"2 Position Female Connector Non Specified - Single Edge Gold 0.200"" (5.08mm) White"

Buy Now Datasheet
Card Edge Conn, Single, 2Pos, Lug; Card Edge Connector Type Edac - 85H4029 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 2Pos, Lug; Card Edge Connector Type Edac
85H4029
Card Edge Conn, Single, 2Pos, Lug; Card Edge Connector Type Edac 85H4029
CARD EDGE CONN, SINGLE, 2POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:2 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 2POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:2 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 243-002-542-101-ND 85H4029
Product Name Edgeboard Connectors Card Edge Conn, Single, 2Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 5.08 mm (0.2000 inch)
Number of Contacts 2 #
Unlock Full Specs
to access all available technical data