15 Position D-Sub, High Density Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DE, 15POS, TH; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1731-ND | 15AC7188 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Rcpt, De, 15Pos, Th; No. Of Contacts Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 250 volts |