NorComp Hd D Sub Connector, Receptacle, 26Pos; Gender Norcomp 197-026-213L001

Description
HD D SUB CONNECTOR, RECEPTACLE, 26POS; Gender:Receptacle; Product Range:197 M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D SUB CONNECTOR, RECEPTACLE, 26POS; Gender:Receptacle; Product Range:197 M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Receptacle, 26Pos; Gender Norcomp - 40Y5812 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 26Pos; Gender Norcomp
40Y5812
Hd D Sub Connector, Receptacle, 26Pos; Gender Norcomp 40Y5812
HD D SUB CONNECTOR, RECEPTACLE, 26POS; Gender:Receptacle; Product Range:197 M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 26POS; Gender:Receptacle; Product Range:197 M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5812
Product Name Hd D Sub Connector, Receptacle, 26Pos; Gender Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details