NorComp D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp 191-025-213L591

Description
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:191 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:191 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp - 40Y5789 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp
40Y5789
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp 40Y5789
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:191 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:191 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5789
Product Name D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data