191-015-113L551 -- D SUB CONNECTOR, PLUG, 15POS; NO. OF CONTACTS NORCOMP
NorCompD Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp191-015-113L551
Description
D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:191 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:191 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp
40Y5768
D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp
40Y5768
D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:191 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:191 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
40Y5768
Product Name
D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp