9 Position D-Sub Plug, Male Pins Connector
D Sub Connector, Right Angle, 190 Series, DE, Plug, 9, Steel, Surface Mount RoHS Compliant: Yes
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Surface Mount; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 190-09MA-ND | 67W0566 | 40Y5751 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Right Angle, 190 Series, De, Plug, 9, Steel, Surface Mount Rohs Compliant Norcomp | D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Board Edge, Surface Mount, Right Angle | ||
| Voltage Rating | 300 volts | ||
| Current Rating | 5.0 amps |