NorComp D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp 190-009-113L539

Description
D SUB CONN, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Description
D SUB CONN, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp - 15AC7171 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp
15AC7171
D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp 15AC7171
D SUB CONN, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC7171
Product Name D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details