NorComp D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp 190-009-113L007

Description
D SUB CONN, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Description
D SUB CONN, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp - 15AC7168 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp
15AC7168
D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp 15AC7168
D SUB CONN, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC7168
Product Name D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details