NorComp D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp 189-H15-613R577

Description
D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes
Description
D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp - 60AC4375 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp
60AC4375
D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp 60AC4375
D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC4375
Product Name D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details