15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1834-ND | 60AC4374 |
| Product Name | D-Sub Connector Assemblies | D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle |