NorComp D-Sub Connector Assemblies 189-H15-513R577

Description
15, 15 Position D-Sub - Stacked Plug, Female Sockets Connector
Request a Quote Datasheet
Description
15, 15 Position D-Sub - Stacked Plug, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1835-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1835-ND
D-Sub Connector Assemblies NOR1835-ND
15, 15 Position D-Sub - Stacked Plug, Female Sockets Connector

15, 15 Position D-Sub - Stacked Plug, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-189-H15-513R577-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-189-H15-513R577-ND
D-Sub Connector Assemblies 5497-189-H15-513R577-ND
CONN D-SUB PLUG 15POS R/A SLDR

CONN D-SUB PLUG 15POS R/A SLDR

Buy Now Datasheet
D-Sub Conn, Rcpt, 15Pos, Solder; Product Range Norcomp - 60AC4373 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Solder; Product Range Norcomp
60AC4373
D-Sub Conn, Rcpt, 15Pos, Solder; Product Range Norcomp 60AC4373
D-SUB CONN, RCPT, 15POS, SOLDER; Product Range:STACKED 189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, SOLDER; Product Range:STACKED 189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1835-ND 60AC4373
Product Name D-Sub Connector Assemblies D-Sub Conn, Rcpt, 15Pos, Solder; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
STAMPED PIN D-SubMINIATURE - 17EBH044SAM110 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1967-2-ND - DigiKey
Specs
Mounting Through Hole
View Details