NorComp D-Sub Connector Assemblies 189-037-613R491

Description
37, 37 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet
Description
37, 37 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 189-437MME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
189-437MME-ND
D-Sub Connector Assemblies 189-437MME-ND
37, 37 Position D-Sub - Stacked Plug, Male Pins Connector

37, 37 Position D-Sub - Stacked Plug, Male Pins Connector

Buy Now Datasheet
Stacked D Sub Conn, Plug/plug, 37Pos; Product Range Norcomp - 40Y5747 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Plug/plug, 37Pos; Product Range Norcomp
40Y5747
Stacked D Sub Conn, Plug/plug, 37Pos; Product Range Norcomp 40Y5747
STACKED D SUB CONN, PLUG/PLUG, 37POS; Product Range:189 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Plug; Contact Material:Brass RoHS Compliant: Yes

STACKED D SUB CONN, PLUG/PLUG, 37POS; Product Range:189 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Plug; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 189-437MME-ND 40Y5747
Product Name D-Sub Connector Assemblies Stacked D Sub Conn, Plug/plug, 37Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data