NorComp Stacked D Sub Conn, Rcpt/rcpt, 37Pos; Product Range Norcomp 189-037-513R451

Description
STACKED D SUB CONN, RCPT/RCPT, 37POS; Product Range:189 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Description
STACKED D SUB CONN, RCPT/RCPT, 37POS; Product Range:189 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacked D Sub Conn, Rcpt/rcpt, 37Pos; Product Range Norcomp - 40Y5739 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Rcpt/rcpt, 37Pos; Product Range Norcomp
40Y5739
Stacked D Sub Conn, Rcpt/rcpt, 37Pos; Product Range Norcomp 40Y5739
STACKED D SUB CONN, RCPT/RCPT, 37POS; Product Range:189 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONN, RCPT/RCPT, 37POS; Product Range:189 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5739
Product Name Stacked D Sub Conn, Rcpt/rcpt, 37Pos; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details