NorComp D-Sub Connector Assemblies 189-037-413R491

Description
37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 189-37MFE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
189-37MFE-ND
D-Sub Connector Assemblies 189-37MFE-ND
37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, Plug/rcpt, 37Pos; Product Range Norcomp - 40Y5735 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Plug/rcpt, 37Pos; Product Range Norcomp
40Y5735
Stacked D Sub Conn, Plug/rcpt, 37Pos; Product Range Norcomp 40Y5735
STACKED D SUB CONN, PLUG/RCPT, 37POS; Product Range:189 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONN, PLUG/RCPT, 37POS; Product Range:189 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 189-37MFE-ND 40Y5735
Product Name D-Sub Connector Assemblies Stacked D Sub Conn, Plug/rcpt, 37Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 406-104153 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11160-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50019-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details