37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Win Source Part Number: 1341095-189-037-313R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 189
Number of Positions: 37, 37
Color: Black
Features: Board Lock, Grounding Indents, Shielded
Connector Type: Plug, Male Pins; Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2, 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub - Stacked
Material Flammability Rating: UL94 V-0
Standard Package: 20
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T) , Nylon 9T
Shell Size, Connector Layout: 4 (DC, C) ; 4 (DC, C)
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 189-037
STACKED D SUB CONN, RCPT/PLUG, 37POS; Product Range:189 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Plug RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1037FME-ND | 1341095-189-037-313R571 | 40Y5730 |
| Product Name | D-Sub Connector Assemblies | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | Stacked D Sub Conn, Rcpt/plug, 37Pos; Product Range Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins; Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |