NorComp D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp 182-025-113R431

Description
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Description
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp - 40Y5617 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp
40Y5617
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp 40Y5617
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5617
Product Name D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details