NorComp Contact, Crimp, Receptacle, 26-24Awg; For Use With Norcomp 180-102-170L001

Description
CONTACT, CRIMP, RECEPTACLE, 26-24AWG; For Use With:Norcomp 180 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes
Description
CONTACT, CRIMP, RECEPTACLE, 26-24AWG; For Use With:Norcomp 180 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Receptacle, 26-24Awg; For Use With Norcomp - 67W0550 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Receptacle, 26-24Awg; For Use With Norcomp
67W0550
Contact, Crimp, Receptacle, 26-24Awg; For Use With Norcomp 67W0550
CONTACT, CRIMP, RECEPTACLE, 26-24AWG; For Use With:Norcomp 180 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, CRIMP, RECEPTACLE, 26-24AWG; For Use With:Norcomp 180 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Norcomp - 40Y5553 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Norcomp
40Y5553
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Norcomp 40Y5553
D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Norcomp 180 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Norcomp 180 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 67W0550
Product Name Contact, Crimp, Receptacle, 26-24Awg; For Use With Norcomp
Type Contact
Unlock Full Specs
to access all available technical data