180-078-273L030 -- HD D SUB SHELL, SIZE DD, STEEL; NO. OF POSITIONS NORCOMP
NorCompHd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp180-078-273L030
Description
HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Position
s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Position
s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
40Y5552
Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
40Y5552
HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Position
s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
40Y5552
Product Name
Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp