NorComp Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp 180-078-173L020

Description
HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp - 40Y5531 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
40Y5531
Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp 40Y5531
HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y5531
Product Name Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details