NorComp Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp 180-078-173L010

Description
HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp - 40Y5530 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
40Y5530
Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp 40Y5530
HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB SHELL, SIZE DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Hd D Sub Housing, Plug, 78Pos, Dd Rohs Compliant Norcomp - 32AK5163 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Housing, Plug, 78Pos, Dd Rohs Compliant Norcomp
32AK5163
Hd D Sub Housing, Plug, 78Pos, Dd Rohs Compliant Norcomp 32AK5163
HD D SUB HOUSING, PLUG, 78POS, DD ROHS COMPLIANT: YES

HD D SUB HOUSING, PLUG, 78POS, DD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y5530
Product Name Hd D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details