NorComp Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp 180-062-273L010

Description
HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp - 40Y5511 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp
40Y5511
Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp 40Y5511
HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Hd D Sub Housing, Rcpt, 62Pos, Dc Rohs Compliant Norcomp - 32AK5159 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Housing, Rcpt, 62Pos, Dc Rohs Compliant Norcomp
32AK5159
Hd D Sub Housing, Rcpt, 62Pos, Dc Rohs Compliant Norcomp 32AK5159
HD D SUB HOUSING, RCPT, 62POS, DC ROHS COMPLIANT: YES

HD D SUB HOUSING, RCPT, 62POS, DC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y5511
Product Name Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details