NorComp Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp 180-062-173L020

Description
HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp - 40Y5491 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp
40Y5491
Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp 40Y5491
HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Housing, Plug, 62Pos, Size Dc Rohs Compliant Norcomp - 32AK5153 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 62Pos, Size Dc Rohs Compliant Norcomp
32AK5153
Hd D-Sub Housing, Plug, 62Pos, Size Dc Rohs Compliant Norcomp 32AK5153
HD D-SUB HOUSING, PLUG, 62POS, SIZE DC ROHS COMPLIANT: YES

HD D-SUB HOUSING, PLUG, 62POS, SIZE DC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y5491
Product Name Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details