NorComp Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp 180-062-173L010

Description
HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp - 40Y5490 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp
40Y5490
Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp 40Y5490
HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB SHELL, SIZE DC, STEEL; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Hd D Sub Housing, Plug, 62Pos, Dc Rohs Compliant Norcomp - 32AK5152 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Housing, Plug, 62Pos, Dc Rohs Compliant Norcomp
32AK5152
Hd D Sub Housing, Plug, 62Pos, Dc Rohs Compliant Norcomp 32AK5152
HD D SUB HOUSING, PLUG, 62POS, DC ROHS COMPLIANT: YES

HD D SUB HOUSING, PLUG, 62POS, DC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y5490
Product Name Hd D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details