NorComp D-Sub Connector Assemblies 180-044-202L021

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5844FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5844FER-ND
D-Sub Connector Assemblies 5844FER-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 44Pos; No. Of Contacts Norcomp - 40Y5453 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 44Pos; No. Of Contacts Norcomp
40Y5453
Hd D Sub Connector, Receptacle, 44Pos; No. Of Contacts Norcomp 40Y5453
HD D SUB CONNECTOR, RECEPTACLE, 44POS; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 44POS; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5844FER-ND 40Y5453
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 44Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data