NorComp D-Sub Connector Assemblies 180-044-202L011

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4844FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4844FER-ND
D-Sub Connector Assemblies 4844FER-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-180-044-202L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-180-044-202L011-ND
D-Sub Connector Assemblies 5497-180-044-202L011-ND
CONN D-SUB HD RCPT 44POS PNL MNT

CONN D-SUB HD RCPT 44POS PNL MNT

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 44Pos; No. Of Contacts Norcomp - 40Y5452 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 44Pos; No. Of Contacts Norcomp
40Y5452
Hd D Sub Connector, Receptacle, 44Pos; No. Of Contacts Norcomp 40Y5452
HD D SUB CONNECTOR, RECEPTACLE, 44POS; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 44POS; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4844FER-ND 40Y5452
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 44Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details