NorComp Hd D Sub Shell, Size Db, Steel; No. Of Positions Norcomp 180-044-173L030

Description
HD D SUB SHELL, SIZE DB, STEEL; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D SUB SHELL, SIZE DB, STEEL; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Size Db, Steel; No. Of Positions Norcomp - 40Y5451 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
40Y5451
Hd D Sub Shell, Size Db, Steel; No. Of Positions Norcomp 40Y5451
HD D SUB SHELL, SIZE DB, STEEL; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB SHELL, SIZE DB, STEEL; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y5451
Product Name Hd D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details