44 Position D-Sub, High Density Plug, Male Pins Connector
CONN D-SUB HD PLUG 44POS PNL MNT
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 8844ME-ND | 40Y5441 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 3.0 amps |