44 Position D-Sub, High Density Plug, Male Pins Connector
D Sub Connector, 180 Series, DB, Plug, 44, Steel, Through Hole RoHS Compliant: Yes
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 180-44ME-ND | 67W2476 | 40Y5439 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, 180 Series, Db, Plug, 44, Steel, Through Hole Rohs Compliant Norcomp | Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 3.0 amps |