NorComp D-Sub Connector Assemblies 180-044-103L011

Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4844ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4844ME-ND
D-Sub Connector Assemblies 4844ME-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp - 40Y5436 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp
40Y5436
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp 40Y5436
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Hd D Sub Conn, Plug, 44Pos, Db, Sldr Cup Rohs Compliant Norcomp - 31AK6326 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 44Pos, Db, Sldr Cup Rohs Compliant Norcomp
31AK6326
Hd D Sub Conn, Plug, 44Pos, Db, Sldr Cup Rohs Compliant Norcomp 31AK6326
HD D SUB CONN, PLUG, 44POS, DB, SLDR CUP ROHS COMPLIANT: YES

HD D SUB CONN, PLUG, 44POS, DB, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4844ME-ND 40Y5436 31AK6326
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp Hd D Sub Conn, Plug, 44Pos, Db, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details