NorComp D-Sub Connector Assemblies 180-044-102L021

Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5844MER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5844MER-ND
D-Sub Connector Assemblies 5844MER-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-180-044-102L021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-180-044-102L021-ND
D-Sub Connector Assemblies 5497-180-044-102L021-ND
CONN D-SUB HD PLUG 44POS PNL MNT

CONN D-SUB HD PLUG 44POS PNL MNT

Buy Now Datasheet
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp - 40Y5433 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp
40Y5433
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp 40Y5433
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5844MER-ND 40Y5433
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details