26 Position D-Sub, High Density Receptacle, Female Sockets Connector
CONN D-SUB HD RCPT 26POS PNL MNT
HD D SUB CONNECTOR, RECEPTACLE, 26POS; No. of Contacts:26Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7826FE-ND | 180-026-213R011 | 40Y5421 |
| Product Name | D-Sub Connector Assemblies | Connectors | Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole |