NorComp Hd D Sub Shell, Size Da, Steel; No. Of Positions Norcomp 180-026-173L010

Description
HD D SUB SHELL, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D SUB SHELL, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Size Da, Steel; No. Of Positions Norcomp - 40Y5409 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Size Da, Steel; No. Of Positions Norcomp
40Y5409
Hd D Sub Shell, Size Da, Steel; No. Of Positions Norcomp 40Y5409
HD D SUB SHELL, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB SHELL, SIZE DA, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Hd D Sub Housing, Plug, 26Pos, Da Rohs Compliant Norcomp - 31AK6320 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Housing, Plug, 26Pos, Da Rohs Compliant Norcomp
31AK6320
Hd D Sub Housing, Plug, 26Pos, Da Rohs Compliant Norcomp 31AK6320
HD D SUB HOUSING, PLUG, 26POS, DA ROHS COMPLIANT: YES

HD D SUB HOUSING, PLUG, 26POS, DA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y5409
Product Name Hd D Sub Shell, Size Da, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details