NorComp D Sub Connector Housing, Crimp, 180 Series, High Density D Sub, Da, Plug, 26, Steel Body Rohs Compliant Norcomp 180-026-173L000

Description
D Sub Connector Housing, Crimp, 180 Series, High Density D Sub, DA, Plug, 26, Steel Body RoHS Compliant: Yes
Description
D Sub Connector Housing, Crimp, 180 Series, High Density D Sub, DA, Plug, 26, Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Crimp, 180 Series, High Density D Sub, Da, Plug, 26, Steel Body Rohs Compliant Norcomp - 67W0545 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Crimp, 180 Series, High Density D Sub, Da, Plug, 26, Steel Body Rohs Compliant Norcomp
67W0545
D Sub Connector Housing, Crimp, 180 Series, High Density D Sub, Da, Plug, 26, Steel Body Rohs Compliant Norcomp 67W0545
D Sub Connector Housing, Crimp, 180 Series, High Density D Sub, DA, Plug, 26, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Crimp, 180 Series, High Density D Sub, DA, Plug, 26, Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67W0545
Product Name D Sub Connector Housing, Crimp, 180 Series, High Density D Sub, Da, Plug, 26, Steel Body Rohs Compliant Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details