NorComp D-Sub Connector Assemblies 180-026-102L011

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4826MER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4826MER-ND
D-Sub Connector Assemblies 4826MER-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 26Pos; No. Of Contacts Norcomp - 40Y5392 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 26Pos; No. Of Contacts Norcomp
40Y5392
Hd D Sub Connector, Plug, 26Pos; No. Of Contacts Norcomp 40Y5392
HD D SUB CONNECTOR, PLUG, 26POS; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 26POS; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4826MER-ND 40Y5392
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 26Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details