NorComp Connectors 180-015-213R911

Description
CONN D-SUB HD RCPT 15POS PNL MNT
Request a Quote Datasheet
Description
CONN D-SUB HD RCPT 15POS PNL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 180-015-213R911 - Heilind Electronics, Inc.
Wilmington, MA, United States
CONN D-SUB HD RCPT 15POS PNL MNT

CONN D-SUB HD RCPT 15POS PNL MNT

Buy Now
D-Sub Connector Assemblies - NOR1214-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1214-ND
D-Sub Connector Assemblies NOR1214-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, 180 Series, De, Receptacle, 15, Steel, Through Hole Rohs Compliant Norcomp - 67W2468 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 180 Series, De, Receptacle, 15, Steel, Through Hole Rohs Compliant Norcomp
67W2468
D Sub Connector, 180 Series, De, Receptacle, 15, Steel, Through Hole Rohs Compliant Norcomp 67W2468
D Sub Connector, 180 Series, DE, Receptacle, 15, Steel, Through Hole RoHS Compliant: Yes

D Sub Connector, 180 Series, DE, Receptacle, 15, Steel, Through Hole RoHS Compliant: Yes

Supplier's Site
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp - 40Y5382 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
40Y5382
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp 40Y5382
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 180-015-213R911 NOR1214-ND 67W2468 40Y5382
Product Name Connectors D-Sub Connector Assemblies D Sub Connector, 180 Series, De, Receptacle, 15, Steel, Through Hole Rohs Compliant Norcomp Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Gender Female / Jack
Category D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
STAMPED PIN D-SubMINIATURE - 17EBH062SAA110 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A29300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details