NorComp D-Sub Connector Assemblies 180-015-213R001

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 180-15FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
180-15FE-ND
D-Sub Connector Assemblies 180-15FE-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp - 40Y5379 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
40Y5379
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp 40Y5379
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Connector, 180 Series, De, Receptacle, 15, Steel, Through Hole Rohs Compliant Norcomp - 67W2467 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 180 Series, De, Receptacle, 15, Steel, Through Hole Rohs Compliant Norcomp
67W2467
D Sub Connector, 180 Series, De, Receptacle, 15, Steel, Through Hole Rohs Compliant Norcomp 67W2467
D Sub Connector, 180 Series, DE, Receptacle, 15, Steel, Through Hole RoHS Compliant: Yes

D Sub Connector, 180 Series, DE, Receptacle, 15, Steel, Through Hole RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 180-015-213R001 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
180-015-213R001
D-Sub Connector Assemblies 180-015-213R001
CONN D-SUB HD RCPT 15POS PNL MNT

CONN D-SUB HD RCPT 15POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 180-15FE-ND 40Y5379 67W2467 180-015-213R001
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp D Sub Connector, 180 Series, De, Receptacle, 15, Steel, Through Hole Rohs Compliant Norcomp D-Sub Connector Assemblies
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102321-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details