NorComp D-Sub Connector Assemblies 180-015-203L031

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 6815FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
6815FE-ND
D-Sub Connector Assemblies 6815FE-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors Audio & Video, Unreviewed - 180-015-203L031 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
180-015-203L031
Connectors Audio & Video, Unreviewed 180-015-203L031
Connectors Audio & Video, Unreviewed

Connectors Audio & Video, Unreviewed

Buy Now
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp - 40Y5378 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
40Y5378
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp 40Y5378
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6815FE-ND 180-015-203L031 40Y5378
Product Name D-Sub Connector Assemblies Connectors Audio & Video, Unreviewed Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector Audio / Video D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
D-subminiature - 70518CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
3 suppliers