NorComp D-Sub Connector Assemblies 180-015-203L021

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5815FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5815FE-ND
D-Sub Connector Assemblies 5815FE-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp - 83X6214 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
83X6214
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp 83X6214
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup Rohs Compliant Norcomp - 32AK5139 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup Rohs Compliant Norcomp
32AK5139
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup Rohs Compliant Norcomp 32AK5139
HD D SUB CONN, RCPT, 15POS, DE, SLDR CUP ROHS COMPLIANT: YES

HD D SUB CONN, RCPT, 15POS, DE, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5815FE-ND 83X6214 32AK5139
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers