180-015-173L020 -- HD D SUB SHELL, SIZE DE, STEEL; NO. OF POSITIONS NORCOMP
NorCompHd D Sub Shell, Size De, Steel; No. Of Positions Norcomp180-015-173L020
Description
HD D SUB SHELL, SIZE DE, STEEL; No. of Positions:15Position
s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
HD D SUB SHELL, SIZE DE, STEEL; No. of Positions:15Position
s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Hd D Sub Shell, Size De, Steel; No. Of Positions Norcomp
40Y5371
Hd D Sub Shell, Size De, Steel; No. Of Positions Norcomp
40Y5371
HD D SUB SHELL, SIZE DE, STEEL; No. of Positions:15Position
s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
HD D SUB SHELL, SIZE DE, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
40Y5371
Product Name
Hd D Sub Shell, Size De, Steel; No. Of Positions Norcomp