NorComp Hd D Sub Shell, Size De, Steel; No. Of Positions Norcomp 180-015-173L010

Description
HD D SUB SHELL, SIZE DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D SUB SHELL, SIZE DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Size De, Steel; No. Of Positions Norcomp - 40Y5370 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Size De, Steel; No. Of Positions Norcomp
40Y5370
Hd D Sub Shell, Size De, Steel; No. Of Positions Norcomp 40Y5370
HD D SUB SHELL, SIZE DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB SHELL, SIZE DE, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:180 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Hd D Sub Housing, Plug, 15Pos, De Rohs Compliant Norcomp - 31AK6312 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Housing, Plug, 15Pos, De Rohs Compliant Norcomp
31AK6312
Hd D Sub Housing, Plug, 15Pos, De Rohs Compliant Norcomp 31AK6312
HD D SUB HOUSING, PLUG, 15POS, DE ROHS COMPLIANT: YES

HD D SUB HOUSING, PLUG, 15POS, DE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y5370
Product Name Hd D Sub Shell, Size De, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details