NorComp D-Sub Connector Assemblies 180-015-103L021

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5815ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5815ME-ND
D-Sub Connector Assemblies 5815ME-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp - 40Y5358 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp
40Y5358
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp 40Y5358
HD D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5815ME-ND 40Y5358
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9306BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details