NorComp D-Sub Connector Assemblies 180-015-102L021

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5815MER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5815MER-ND
D-Sub Connector Assemblies 5815MER-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp - 40Y5354 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp
40Y5354
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp 40Y5354
HD D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5815MER-ND 40Y5354
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products