25, 25 Position D-Sub - Stacked Plug, Male Pins Connector
STACKED D SUB CONN, PLUG/PLUG, 25POS; Product Range:179 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 179-425MME-ND | 40Y5253 |
| Product Name | D-Sub Connector Assemblies | Stacked D Sub Conn, Plug/plug, 25Pos; Product Range Norcomp |
| Category | D-Sub Connector |