NorComp D-Sub Connector Assemblies 179-025-413R691

Description
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 179-125MFE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
179-125MFE-ND
D-Sub Connector Assemblies 179-125MFE-ND
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp - 40Y5244 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp
40Y5244
Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp 40Y5244
STACKED D SUB CONN, PLUG/RCPT, 25POS; Product Range:179 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONN, PLUG/RCPT, 25POS; Product Range:179 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 179-125MFE-ND 40Y5244
Product Name D-Sub Connector Assemblies Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51703-11000000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details