NorComp Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 179-025-313R571

Description
Win Source Part Number: 1340494-179-025-313R 571 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 179 Number of Positions: 25, 25 Color: Black Features: Board Lock, Grounding Indents, Shielded Connector Type: Plug, Male Pins; Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub - Stacked Material Flammability Rating: UL94 V-0 Standard Package: 20 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyamide (PA9T) , Nylon 9T Shell Size, Connector Layout: 3 (DB, B) ; 3 (DB, B) Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: NorComp Inc. Base Product Number: 179-025
Request a Quote Datasheet
Description
Win Source Part Number: 1340494-179-025-313R 571 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 179 Number of Positions: 25, 25 Color: Black Features: Board Lock, Grounding Indents, Shielded Connector Type: Plug, Male Pins; Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub - Stacked Material Flammability Rating: UL94 V-0 Standard Package: 20 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyamide (PA9T) , Nylon 9T Shell Size, Connector Layout: 3 (DB, B) ; 3 (DB, B) Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: NorComp Inc. Base Product Number: 179-025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1340494-179-025-313R571 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1340494-179-025-313R571
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1340494-179-025-313R571
Win Source Part Number: 1340494-179-025-313R 571 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 179 Number of Positions: 25, 25 Color: Black Features: Board Lock, Grounding Indents, Shielded Connector Type: Plug, Male Pins; Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub - Stacked Material Flammability Rating: UL94 V-0 Standard Package: 20 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyamide (PA9T) , Nylon 9T Shell Size, Connector Layout: 3 (DB, B) ; 3 (DB, B) Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: NorComp Inc. Base Product Number: 179-025

Win Source Part Number: 1340494-179-025-313R571
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 179
Number of Positions: 25, 25
Color: Black
Features: Board Lock, Grounding Indents, Shielded
Connector Type: Plug, Male Pins; Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2, 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub - Stacked
Material Flammability Rating: UL94 V-0
Standard Package: 20
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T) , Nylon 9T
Shell Size, Connector Layout: 3 (DB, B) ; 3 (DB, B)
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 179-025

Buy Now Datasheet
D-Sub Connector Assemblies - 1225FME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1225FME-ND
D-Sub Connector Assemblies 1225FME-ND
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, Rcpt/plug, 25Pos; Product Range Norcomp - 40Y5236 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Rcpt/plug, 25Pos; Product Range Norcomp
40Y5236
Stacked D Sub Conn, Rcpt/plug, 25Pos; Product Range Norcomp 40Y5236
STACKED D SUB CONN, RCPT/PLUG, 25POS; Product Range:179 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug RoHS Compliant: Yes

STACKED D SUB CONN, RCPT/PLUG, 25POS; Product Range:179 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1340494-179-025-313R571 1225FME-ND 40Y5236
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies Stacked D Sub Conn, Rcpt/plug, 25Pos; Product Range Norcomp
Termination Solder
Mounting Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22053-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-11152-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51706-10402400B0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers