9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
STACKED D SUB CONNECTOR, PLUG/PLUG, 9POS; Product Range:179 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Contact Material:BrassRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1209MME-ND | 40Y5206 |
| Product Name | D-Sub Connector Assemblies | Stacked D Sub Connector, Plug/plug, 9Pos; Product Range Norcomp |
| Category | D-Sub Connector |